NEN-EN 14125
Thermoplastics and flexible metal pipework for underground installation at petrol filling stations
| Organization: | NEN |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
This document specifies requirements for underground pipework systems used to transfer liquid fuels and their vapours at petrol filling stations. Minimum performance requirements covering fitness for purpose, safety and environmental protection are given. This document applies to pipework made from thermoplastics, which may include some degree of reinforcement, and to flexible metal pipework. It does not apply to fibre reinforced thermosets, commonly referred to as glass fibre reinforced plastic (GRP), nor to rigid metals. This document applies to: - delivery pipes from tanks to dispensers, including positive pressure, vacuum suction and siphon modes; - fill pipes from road tankers to tanks; - vapour recovery and vent pipework; - pipework for secondary containment; - connectors. It does not apply to pipework for use with liquefied petroleum gas.Pipework for underground installations at p[etrol filling stations generally has a diameter less than 100 mm and is therefore outside the scope of the Pressure Equipment Directive (PED) 97/23/EC. Pipework with an internal diameter greater than or equal 100 mm could be within the scope of the PED.
Document History