NEN-EN 14317-2
Thermal insulation products for buildings - In-situ thermal insulation formed from exfoliated vermiculite (EV) products - Part 2: Specification for the installed products
| Organization: | NEN |
| Publication Date: | 1 February 2007 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This European Standard specifies the requirements for the four types of exfoliated vermiculite products Vermiculite Aggregate (EVA), Coated Vermiculite (EVC), Hydrophobic Vermiculite (EVH) and Premixed Vermiculite (EVM), containing less than 1 % organic material as defined by Annex D of EN 14317-1:2004 for in-situ insulation of roofs, ceilings, walls and floors. This Part 2 of the standard is a specification for the installed products. This Part 2 of this standard also specifies the checks and test procedures to be used for the declaration made by the installer of the product. This European Standard does not specify the required level of all properties to be achieved by a product to demonstrate fitness for purpose in a particular application. The required levels are to be found in regulations or non-conflicting standards. This European Standard does not include factory made insulation products of formed shapes and boards made with exfoliated vermiculite or in-situ products intended to be used for the insulation of building equipment and industrial installations. This European Standard does not specify performance requirements for airborne sound insulation and for acoustic absorption applications.
Document History