NEN-EN 14420-6+A1
Hose fittings with clamp units - Part 6: TW tank truck couplings
| Organization: | NEN |
| Publication Date: | 1 February 2007 |
| Status: | inactive |
| Page Count: | 47 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This document specifies the design, materials and dimensions for hose fittings with couplings for tank trucks (TW couplings). Couplings for tank trucks in accordance to this document are intended to link hoses with connections for the transport of liquids, solid matters and gases with the exception of liquid gas and steam. They can be em-ployed in a working pressure range of 0,8 bar up to 16 bar at working temperatures of - 20 °C up to + 65 °C. Couplings for tank trucks for other operating conditions are subject to agreement.
Document History