NEN-EN 14455

Devices to prevent pollution by blackflow of potable water - Pressurised air inlet valves DN 15 to DN 50 inclusive - Family L/type A and type B

inactive
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 22
ICS Code (Drinking water): 13.060.20
ICS Code (Valves in general): 23.060.01
scope:

This document specifies: a) field of application; b) requirements for pressurised air inlet valves; c) dimensional and the physico-chemical properties and the properties of general hydraulic, mechanical and acoustic design of pressurised air inlet valves DN 15 to DN 50; d) test procedure and requirements for verifying these properties; e) marking and presentation; f) acoustics. This document specifies the characteristics of pressurised air inlet valves DN 15 to DN 50 that are suitable for use in drinking water systems at pressures up to 1 MPa (10 bar) and temperatures up to 65 °C and for 1 h at 90 °C.

Document History

May 1, 2005
Devices to prevent pollution by backflow of potable water - Pressurised air inlet valves DN 15 to DN 50 - Family L, type A and type B
This document specifies: a) field of application; b) requirements for pressurised air inlet valves; c) dimensional and the physico-chemical properties and the properties of general hydraulic,...
NEN-EN 14455
June 1, 2002
Devices to prevent pollution by blackflow of potable water - Pressurised air inlet valves DN 15 to DN 50 inclusive - Family L/type A and type B
This document specifies: a) field of application; b) requirements for pressurised air inlet valves; c) dimensional and the physico-chemical properties and the properties of general hydraulic,...
Advertisement