NEN-EN 1458-2

Domestic direct gas-fired tumble dryers of types B22D and B23D, of nominal heat input not exceeding 6 kW - Part 2: Rational use of energy

active, Most Current
Organization: NEN
Publication Date: 1 November 2011
Status: active
Page Count: 10
ICS Code (Laundry appliances): 97.060
scope:

This European Standard specifies the requirements and test methods for rational use of energy, including measurement of both gas and electrical energy consumption, of domestic direct gas-fired tumble dryers, of types B22D and B23D, of nominal heat input not exceeding 6 kW, hereafter referred to as "appliances". This European Standard does not apply to: a) catalytic combustion appliances; b) appliances designed exclusively for industrial purposes; c) appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere; d) appliances of the condensing type wherein the heated air and products of combustion used for the drying process are dehumidified by cooling with water or air; e) appliances intended to be used in vehicles or on board ships or aircraft. This European Standard covers type testing only.

Document History

NEN-EN 1458-2
November 1, 2011
Domestic direct gas-fired tumble dryers of types B22D and B23D, of nominal heat input not exceeding 6 kW - Part 2: Rational use of energy
This European Standard specifies the requirements and test methods for rational use of energy, including measurement of both gas and electrical energy consumption, of domestic direct gas-fired tumble...
April 1, 2011
Domestic direct gas-fired tumble dryers of types B22D and B23D, of nominal heat input not exceeding 6 kW - Part 2: Rational use of energy
This European Standard specifies the requirements and test methods for rational use of energy, including measurement of both gas and electrical energy consumption, of domestic direct gas-fired tumble...
August 1, 1999
Domestic direct gas-fired tumble dryers of types B[22D] and B[23D] of nominal heat input not exceeding 6 kW - Part 2: Rational use of energy
Specifies the requirements and test methods for rational use of energy of domestic direct gas-fired tumble dryers, of types B22D and B23D, of nominal heat input not exceeding 6 kW, hereafter referred...
September 1, 1994
Domestic direct gas-fired tumble dryers of nominal heat input not exceeding 6 kW - Part 2: Rational use of energy
Specifies the requirements and test methods for rational use of energy of domestic direct gas-fired tumble dryers, of types B22D and B23D, of nominal heat input not exceeding 6 kW, hereafter referred...

References

Advertisement