NEN-EN 14989-1

Chimneys - Requirements and test methods for metal chimneys and material independent air supply ducts for roomsealed heating appliancations - Part 1: Vertical air/flue terminals for C6-type appliances

active, Most Current
Organization: NEN
Publication Date: 1 March 2007
Status: active
Page Count: 68
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

This standard specifies the requirements and test methods for positive pressure air/flue terminals with metal flue ducts for C62- and C63-type gas appliances, which convey air for combustion, and the products of combustion from appliances to the outside atmosphere. It also specifies the requirements for marking, manufacturer's instructions, product information and evaluation of conformity.

Document History

NEN-EN 14989-1
March 1, 2007
Chimneys - Requirements and test methods for metal chimneys and material independent air supply ducts for roomsealed heating appliancations - Part 1: Vertical air/flue terminals for C6-type appliances
This standard specifies the requirements and test methods for positive pressure air/flue terminals with metal flue ducts for C62- and C63-type gas appliances, which convey air for combustion, and the...
July 1, 2006
Chimneys - Requirements and test methods for metal chimneys and metal independent air supply ducts for roomsealed heating appliancations - Part 1: Vertical air/flue terminals for C6-type appliances
This standard specifies the requirements and test methods for positive pressure air/flue terminals with metal flue ducts for C62- and C63-type gas appliances, which convey air for combustion, and the...
July 1, 2004
Chimneys - Requirements and test methods for metal chimneys and metal independent air supply ducts for roomsealed heating appliancations - Part 1: Vertical air/flue terminals for C6-type appliances
This standard specifies the requirements and test methods for positive pressure air/flue terminals with metal flue ducts for C62- and C63-type gas appliances, which convey air for combustion, and the...

References

Advertisement