NEN-EN 15137

Materials and articles in contact with foodstuffs - Certain epoxy derivatives subject to limitation - Determination of NOGE and its hydroxy and chlorinated derivatives

inactive
Organization: NEN
Publication Date: 1 January 2005
Status: inactive
Page Count: 26
ICS Code (Chemical analysis): 71.040.40
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This European standard describes the determination of NOGE components with more than two aromatic rings (the two-ring NOGE is equal to BFDGE = Bis(2-hydroxyphenyl)methane bis(2,3-epoxypropyl)ether) and at least one epoxy group as well as their derivatives containing chlorohydrin functions and having a molecular mass less than 1000 Daltons in can coatings. A high performance liquid chromatography (HPLC) method is employed based on reversed phase HPLC and fluorescence detection. The method is capable of determining NOGE and its derivatives at a minimum level of 1 g/ml in solution. Direct HPLC analysis of the can coating extract may result in chromatograms difficult to interpret, due to interference from other components or the instability of the monomer resulting in a complex mixture of derivatives and/or reaction products. By forced hydrolysis of all epoxy groups and their reaction products, the quantification of the NOGE is simplified and the identities of the substances are indicatively confirmed.

Document History

April 1, 2006
Materials and articles in contact with foodstuffs - Certain epoxy derivatives subject to limitation - Determination of NOGE and its hydroxy and chlorinated derivatives
This European standard describes the determination of NOGE components with more than two aromatic rings (the two-ring NOGE is equal to BFDGE = Bis(2-hydroxyphenyl)methane bis(2,3-epoxypropyl)ether)...
NEN-EN 15137
January 1, 2005
Materials and articles in contact with foodstuffs - Certain epoxy derivatives subject to limitation - Determination of NOGE and its hydroxy and chlorinated derivatives
This European standard describes the determination of NOGE components with more than two aromatic rings (the two-ring NOGE is equal to BFDGE = Bis(2-hydroxyphenyl)methane bis(2,3-epoxypropyl)ether)...
Advertisement