NEN-EN 15059+A1

Snow grooming equipment - Safety requirements

active, Most Current
Organization: NEN
Publication Date: 1 March 2015
Status: active
Page Count: 32
ICS Code (Winter sports equipment): 97.220.20
scope:

NEN-EN 15059+A1 applies to snow grooming equipment as defined in 3.1 and its use with attachments as described in 3.2. With the exception of rear-mounted snow tillers and front blade attachments, this standard does not deal with the specific hazards of the attachments themselves. This standard is not applicable to snowmobiles. This standard deals with all significant hazards, hazardous situations and events relevant to snow grooming equipment, when it is used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). It also deals with hazards during commissioning, use, fault-finding and maintenance. This standard is not applicable to snow grooming equipment manufactured before the date of publication of this document by CEN.

Document History

NEN-EN 15059+A1
March 1, 2015
Snow grooming equipment - Safety requirements
NEN-EN 15059+A1 applies to snow grooming equipment as defined in 3.1 and its use with attachments as described in 3.2. With the exception of rear-mounted snow tillers and front blade attachments,...
May 1, 2014
Snow grooming equipment - Safety requirements
A description is not available for this item.
March 1, 2009
Snow grooming equipment - Safety requirements
This standard applies to snow grooming equipment as defined in 3.1 and its use with attachments as described in 3.2. With the exception of rear-mounted snow tillers and front blade attachments, this...
October 1, 2004
Snow grooming equipment - Safety requirements
This standard applies to snow grooming equipment as defined in 3.1 and its use with attachments as described in 3.2. With the exception of rear-mounted snow tillers and front blade attachments, this...

References

Advertisement