NEN-EN 15070

Elastomeric packed metallic stripwound safety gas hose assemblies for the connection of domestic appliances using gaseous fuels

pending
Organization: NEN
Publication Date: 1 October 2007
Status: pending
Page Count: 66
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Gas supply systems): 91.140.40
scope:

This European Standard specifies the requirements of performance, the material and the test methods of elastomeric packed metallic stripwound safety gas hose assemblies for the connection of domestic appliances, in order to achieve save operation. The elastomeric packed metallic stripwound safety gas hose assemblies according to this European Standard are suitable for the connection of domestic appliances inside or outside a dwelling, using gas at a pressure lower than 0,5 bar.

Document History

NEN-EN 15070
October 1, 2007
Elastomeric packed metallic stripwound safety gas hose assemblies for the connection of domestic appliances using gaseous fuels
This European Standard specifies the requirements of performance, the material and the test methods of elastomeric packed metallic stripwound safety gas hose assemblies for the connection of domestic...
November 1, 2004
Strip wound flexible safety metallic hose assemblies for the connection of domestic appliances using gaseous fuels
This European Standard specifies the requirements of performance, the material and the test methods of elastomeric packed metallic stripwound safety gas hose assemblies for the connection of domestic...
Advertisement