NEN-EN 1519-3

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polyethylene (PE) - Part 3: Fittings

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1994
Status: inactive
Page Count: 17
ICS Code (Plastics pipes): 23.040.20
scope:

Specifies the requirements for pipes, fittings and the system of polyethylene (PE) solid-wall piping systems in the field of soil and waste discharge - inside buildings (marked with "B") and - for both inside buildings and buried in ground within the building structure (marked with "BD"). It also specifies the test parameters for the test methods referred to in this standard.

Document History

NEN-EN 1519-3
August 1, 1994
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polyethylene (PE) - Part 3: Fittings
Specifies the requirements for pipes, fittings and the system of polyethylene (PE) solid-wall piping systems in the field of soil and waste discharge - inside buildings (marked with "B") and - for...
Advertisement