NEN-EN 15217
Energy performance of buildings - Methods for expressing energy performance and for energy certification of buildings
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Protection of and in buildings in general): | 91.120.01 |
scope:
This European Standard specifies: a) overall indicators to express the energy performance of whole buildings, including heating, ventilation, air conditioning, domestic hot water and lighting systems. This includes different possible indicators; b) ways to express energy requirements for the design of new buildings or renovation of existing buildings; c) procedures to define reference values; d) ways to design a procedure for building energy certification. The standard can be applied to a group of buildings, if they are on the same lot, if they are serviced by the same technical building systems and if no more than one of them has a conditioned area of more than 1 000 m2. This European Standard provides different options at different levels. When this European Standard is used to set up national or regional methods for expressing energy performance and/or for energy certification of buildings, the choices between the options is not made by the individual user, but by authorized national or regional bodies.
Document History