NEN-EN 15632-1+A1

District heating pipes - Pre-insulated flexible pipe systems - Part 1: Classification, general requirements and test methods

inactive
Organization: NEN
Publication Date: 1 December 2014
Status: inactive
Page Count: 36
ICS Code (Pipelines and its parts for district heat): 23.040.07
scope:

NEN-EN 15632-1 provides classification, general requirements and test methods for flexible, pre-insulated, directly buried district heating pipe systems. It is intended to be used in conjunction with parts 2, 3, 4, and 5. Depending on the pipe assembly (see Table 4), this European Standard is valid for maximum operating temperatures of 95 °C to 140 °C and operating pressures of 6 bar to 25 bar. The pipe systems are designed for a lifetime of 30 years. For pipe systems with plastic service pipes, the respective temperature profiles are defined in EN 15632-2 and EN 15632-3.

Document History

June 1, 2022
District heating pipes - Factory made flexible pipe systems - Part 1: Classification, general requirements and test methods
This document specifies classification, general requirements and test methods for flexible, factory made, buried district heating pipe systems. This document is intended to be used in conjunction...
December 1, 2020
District heating pipes - Pre-insulated flexible pipe systems - Part 1: Classification, general requirements and test methods
This document provides classification, general requirements and test methods for flexible, factory made, buried district heating pipe systems. This document is intended to be used in conjunction...
NEN-EN 15632-1+A1
December 1, 2014
District heating pipes - Pre-insulated flexible pipe systems - Part 1: Classification, general requirements and test methods
NEN-EN 15632-1 provides classification, general requirements and test methods for flexible, pre-insulated, directly buried district heating pipe systems. It is intended to be used in conjunction with...
August 1, 2013
District heating pipes - Pre-insulated flexible pipe systems - Part 1: Classification, general requirements and test methods
A description is not available for this item.
February 1, 2009
District heating pipes - Pre-insulated flexible pipe systems - Part 1: Classification, general requirements and test methods
This European Standard provides classification, general requirements and test methods for flexible, preinsulated, directly buried district heating pipe systems. It is intended to be used in...
May 1, 2007
District heating pipes - Pre-insulated flexible pipe systems - Part 1: General requirements and test methods
This European Standard provides classification, general requirements and test methods for flexible, preinsulated, directly buried district heating pipe systems. It is intended to be used in...

References

Advertisement