NEN-EN 15657

Acoustic properties of building elements and of buildings - Laboratory measurement of structure-borne sound from building service equipment for all installation conditions

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 34
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

NEN-EN 15657 specifies methods for estimating the structure-borne sound power produced in buildings by services equipment (sources) from measurements under laboratory conditions. The data can be used as explained in Annex D, as input for EN 12354-5, or under certain conditions for EN ISO 12354-2, to calculate the sound pressure levels produced by the same equipment when installed in buildings. The data can also be used to compare the performance of products as explained in Annex E. As for the document predicting the structure-borne sound levels produced in the buildings by service equipment (EN 12354-5), this European Standard covers water supply and sanitary installations, mechanical ventilation, heating and cooling devices, service equipment, lifts, rubbish chutes, boilers, blowers, pumps, motors and other auxiliary service equipment, such as motor driven car park doors; it can also be applied to other vibrating equipment attached to or installed in buildings. This standard is so far restricted to steady-state vibrating sources.

Document History

NEN-EN 15657
August 1, 2017
Acoustic properties of building elements and of buildings - Laboratory measurement of structure-borne sound from building service equipment for all installation conditions
NEN-EN 15657 specifies methods for estimating the structure-borne sound power produced in buildings by services equipment (sources) from measurements under laboratory conditions. The data can be used...
February 1, 2016
Acoustic properties of building elements and of buildings - Laboratory measurement of structure-borne sound from building service equipment for all installation conditions
NEN-EN 15657 specifies methods for estimating the structure-borne sound power produced in buildings by services equipment (sources) from measurements under laboratory conditions. The data can be used...

References

Advertisement