NEN-EN 16147

Heat pumps with electrically driven compressors - Testing and requirements for marking of domestic hot water units

inactive
Organization: NEN
Publication Date: 1 July 2015
Status: inactive
Page Count: 52
ICS Code (Heat pumps): 27.080
scope:

NEN-EN 16147 specifies methods for testing, rating of performance and calculation of water heating energy efficiency of air/water, brine/water, water/water and direct exchange/water heat pump water heaters and heat pump combination heaters with electrically driven compressors and connected to or including a domestic hot water storage tank for domestic hot water production. This European Standard comprises only the testing procedure for the domestic hot water production of the heat pump system. This European Standard only applies to water heaters which are supplied in a package of heat pump and storage tank. In the case of water heaters consisting of several parts with refrigerant connections, this European Standard applies only to those designed and supplied as a complete package. This European Standard does not specify requirements of the quality of the used water.

Document History

January 1, 2023
Heat pumps with electrically driven compressors - Testing, performance rating and requirements for marking of domestic hot water units
This document specifies methods for testing, rating of performance and calculation of water heating energy efficiency of air/water, brine/water, water/water and direct exchange/water heat pump water...
January 1, 2017
Heat pumps with electrically driven compressors - Testing, performance rating and requirements for marking of domestic hot water units
NEN-EN 16147 specifies methods for testing, rating of performance and calculation of water heating energy efficiency of air/water, brine/water, water/water and direct exchange/water heat pump water...
NEN-EN 16147
July 1, 2015
Heat pumps with electrically driven compressors - Testing and requirements for marking of domestic hot water units
NEN-EN 16147 specifies methods for testing, rating of performance and calculation of water heating energy efficiency of air/water, brine/water, water/water and direct exchange/water heat pump water...
October 1, 2011
Heat pumps with electrically driven compressors - Testing and requirements for marking of domestic hot water units
A description is not available for this item.
February 1, 2011
Heat pumps with electrically driven compressors - Testing and requirements for marking of domestic hot water units
This European Standard specifies methods for testing and reporting of the rating and it specifies requirements for marking of air/water, brine/water, water/water and direct exchange/water heat pumps...

References

Advertisement