NEN-EN 16169
Sludge, treated biowaste and soil - Determination of Kjeldahl nitrogen
| Organization: | NEN |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Wastes in general): | 13.030.01 |
| ICS Code (Chemical characteristics of soils): | 13.080.10 |
| ICS Code (Examination of soils in general): | 13.080.05 |
| ICS Code (Liquid wastes. Sludge): | 13.030.20 |
scope:
This European Standard specifies the determination of Kjeldahl nitrogen according to the Kjeldahl procedure in sludge, treated biowaste and soil. Nitrate and nitrite are not included. Compounds with nitrogen bound in N-N, N-O linkages and some heterocycles (pyridines) are only partially determined. The limit of detection (LOD) is usually 0,03 % nitrogen, and the limit of quantification (LOQ) is 0,1 % nitrogen (using 0,25 mol/l sulfuric acid for titration).
Document History