NEN-EN 16436-2
Rubber and plastics hoses, tubing and assemblies for use with propane and butane and their mixture in the vapour phase - Part 2: Assemblies
pending, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2016 |
| Status: | pending |
| Page Count: | 22 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This draft European Standard describes and specifies the characteristics and performance requirements for assemblies made of tubing and hoses complying with EN 16436-1 to be used in the same conditions. All connections are given in Annex B. This draft European Standard only defines specific connections which are not defined in other standards (e.g. EN 16129).
Document History
NEN-EN 16436-2
May 1, 2016
Rubber and plastics hoses, tubing and assemblies for use with propane and butane and their mixture in the vapour phase - Part 2: Assemblies
This draft European Standard describes and specifies the characteristics and performance requirements for assemblies made of tubing and hoses complying with EN 16436-1 to be used in the same...