NEN-EN 16447

Explosion isolation flap valves

inactive
Organization: NEN
Publication Date: 1 September 2012
Status: inactive
Page Count: 20
ICS Code (Check valves): 23.060.50
ICS Code (Explosion protection): 13.230
scope:

NEN-EN 16447 describes the general requirements for flap valves used for dust explosion isolation. An explosion isolation flap valve is a protective system, which prevents a dust explosion from propagating via connecting pipes or ducts into other parts of apparatus or plant areas. An explosion isolation flap valve can only stop the propagation of a dust explosion when it propagates against the direction of the normal process flow. It does not stop explosions running in the normal process flow direction. This European Standard specifies methods for evaluating the efficacy of explosion isolation flap valves. This European Standard is applicable only to explosion isolation flap valves which are intended to avoid explosion propagation from a vessel, into other parts of the installation via connecting pipes or ducts. The standard covers isolation of such vessels that are protected by explosion venting (including flameless venting), explosion suppression or explosion resistant design.

Document History

July 1, 2014
Explosion isolation flap valves
NEN-EN 16447 describes the general requirements for flap valves used for dust explosion isolation. An explosion isolation flap valve is a protective system, which prevents a dust explosion from...
NEN-EN 16447
September 1, 2012
Explosion isolation flap valves
NEN-EN 16447 describes the general requirements for flap valves used for dust explosion isolation. An explosion isolation flap valve is a protective system, which prevents a dust explosion from...
Advertisement