NEN-EN 16906

Liquid petroleum products - Determination of the ignition quality of diesel fuels - BASF engine method

inactive
Organization: NEN
Publication Date: 1 September 2017
Status: inactive
Page Count: 22
ICS Code (Liquid fuels): 75.160.20
scope:

NEN-EN 16906 specifies a test method for the determination of cetane numbers ("CN") in diesel fuel in the range from CN 45 to CN 63, using a standard single cylinder, four-stroke cycle, indirect injection engine. The cetane number provides a measure of the ignition characteristics of diesel fuels in compression ignition engines. The cetane number is determined at constant speed in a compression ignition test engine equipped with a swirl chamber. This European Standard is applicable to distillate as well as paraffinic diesel fuels intended for use in diesel engines, including those containing fatty-acid methyl esters (FAME), ignition-improvers or other additives. The cetane number scale comprises a range from zero to 100, but typical testing is currently performed in the range from about 40 CN to about 75 CN. This engine test procedure may be used for other fuels such as synthetics and vegetable oils. However, samples with fuel properties that interfere with the gravity-based pre-supply pressure to the fuel pump e.g. due to high viscosity can only be used to a limited extent. Precision data for such fuels are not available at this stage. Precision data for paraffinic diesel fuels are currently under development.

Document History

October 1, 2023
Liquid petroleum products - Determination of the ignition quality of diesel fuels - Fixed compression ratio engine method
This document specifies a test method for the determination of cetane numbers (“CN”) of diesel fuels, using a standard single cylinder, four-stroke cycle, indirect injection engine. The cetane number...
April 1, 2022
Liquid petroleum products - Determination of the ignition quality of diesel fuels - Fixed compression ratio engine method
This document specifies a test method for the determination of cetane numbers (“CN”) in diesel fuel, using a standard single cylinder, four-stroke cycle, indirect injection engine. The cetane number...
NEN-EN 16906
September 1, 2017
Liquid petroleum products - Determination of the ignition quality of diesel fuels - BASF engine method
NEN-EN 16906 specifies a test method for the determination of cetane numbers (“CN”) in diesel fuel in the range from CN 45 to CN 63, using a standard single cylinder, four-stroke cycle, indirect...
August 1, 2015
Liquid petroleum products - Determination of the ignition quality of diesel fuels - BASF engine method
NEN-EN 16906 specifies a test method for the determination of cetane numbers (“CN”) in diesel fuel in the range from CN 45 to CN 63, using a standard single cylinder, four-stroke cycle, indirect...
Advertisement