NEN-EN 17020-2
Extended application of test results on durability of self-closing for fire resistance and/or smoke control doorsets and openable windows - Part 2: Durability of self-closing of steel rolling shutters
| Organization: | NEN |
| Publication Date: | 1 July 2016 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This European Standard covers steel rolling shutters as covered by EN 15269-10. This document prescribes the methodology for extending the application of test results obtained from durability self-closing test(s) conducted in accordance with EN 1634-1. Subject to the completion of the appropriate self-closing test or tests, the extended application may cover all or some of the following non-exhaustive list: - Integrity only (E), radiation (EW) or insulated (EI1 or EI2) classifications; - shutter curtain; - wall/ceiling fixed elements (frame/suspension system); - decorative finishes; - intumescent, smoke, draught or acoustic seals; - alternative supporting construction(s).
Document History