NEN-EN 16933-2

Drain and sewer systems outside buildings - Design - Part 2: Hydraulic design

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 44
ICS Code (External sewage systems): 93.030
scope:

NEN-EN 16933-2 specifies requirements for the design of drain and sewer systems outside buildings. It is applicable to drain and sewer systems from the point where the wastewater leaves a building, roof drainage system, or paved area, to a point where it is discharged into a wastewater treatment plant or receiving water body. This document specifies requirements for the hydraulic design of drain and sewer systems and the assessment of the capacity of existing drain and sewer systems.

Document History

NEN-EN 16933-2
October 1, 2017
Drain and sewer systems outside buildings - Design - Part 2: Hydraulic design
NEN-EN 16933-2 specifies requirements for the design of drain and sewer systems outside buildings. It is applicable to drain and sewer systems from the point where the wastewater leaves a building,...
November 1, 2015
Drain and sewer systems outside buildings - Design - Part 2: Hydraulic design
NEN-EN 16933-2 specifies requirements for the design of drain and sewer systems outside buildings. It is applicable to drain and sewer systems from the point where the wastewater leaves a building,...
Advertisement