NEN-EN 16771
Railway applications - Infrastructure - Aluminothermic welding of grooved rails
| Organization: | NEN |
| Publication Date: | 1 July 2014 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Construction of railways): | 93.100 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
NEN-EN 16771 defines the laboratory tests and requirements for approval of an aluminothermic welding process using welds produced in workshop conditions. It applies to the joining of new, grooved rails as described in EN 14811 of the same profile and steel grade. Welding of construction profiles and machined profiles are not covered in this standard. Compliance with the requirements of this standard does not in itself ensure the suitability of a welding process for specific conditions of track and traffic. The standard does not cover welds made between different rail sections, worn rails or different rail grades. In addition to the definitive requirements, this standard also requires the items detailed in Clause 4 to be documented. For compliance with this standard, it is important that both the definitive requirements and the documented items be satisfied.
Document History