NEN-EN 197-4
Cement - Part 4: Composition, specifications and conformity criteria for low early strength blastfurnace cements
| Organization: | NEN |
| Publication Date: | 1 June 2004 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
This prEN 197-4 defines and gives the specifications of 3 distinct low early strength blastfurnace cement products and their constituents. The definition of each cement includes the proportions in which the constituents are to be combined to produce these distinct products in a range of three strength classes. The definition also includes requirements the constituents have to meet and the mechanical, physical, chemical, including where appropriate, heat of hydration, requirements and strength classes. This prEN 197-4 also states the conformity criteria and the related rules. Necessary durability requirements are also given.
Document History