NEN-EN 2023

Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Normal series - Dimensions and loads

active, Most Current
Organization: NEN
Publication Date: 1 January 1988
Status: active
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the characteristics of spherical plain bearings in corrosion resisting steel with self lubricating liner, light series. They are intended for use in fixed or moving parts of the aircraft structure and control mechanisms. They shall be used in the temperature range -55 to +150° C.

Document History

NEN-EN 2023
January 1, 1988
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Normal series - Dimensions and loads
This standard specifies the characteristics of spherical plain bearings in corrosion resisting steel with self lubricating liner, light series. They are intended for use in fixed or moving parts of...
Advertisement