NEN-EN 1999-1-5

Eurocode 9: Design of aluminium structures - Part 1-5: Shell structures

active
Organization: NEN
Publication Date: 1 March 2007
Status: active
Page Count: 69
ICS Code (Technical aspects): 91.010.30
ICS Code (Aluminium structures): 91.080.17
scope:

EN 1999 applies to the design of buildings and civil engineering and structural works in aluminium. It complies with the principles and requirements for the safety and serviceability of structures, the basis of their design and verification that are given in EN 1990 - Basis of structural design. EN 1999 is only concerned with requirements for resistance, serviceability, durability and fire resistance of aluminium structures. Other requirements, e.g. concerning thermal or sound insulation, are not considered. EN 1999 is intended to be used in conjunction with: - EN 1990 Basis of structural design - EN 1991 Actions on structures - European Standards for construction products relevant for aluminium structures - EN 1090-1 Execution of steel structures and aluminium structures - Part 1: Requirements for conformity assessment of structural components5 - EN 1090-3 Execution of steel structures and aluminium structures - Part 3: Technical requirements for aluminium structures5 EN 1999 is subdivided in five parts: EN 1999-1-1 Design of Aluminium Structures: General structural rules. EN 1999-1-2 Design of Aluminium Structures: Structural fire design. EN 1999-1-3 Design of Aluminium Structures: Structures susceptible to fatigue. EN 1999-1-4 Design of Aluminium Structures: Cold-formed structural sheeting. EN 1999-1-5 Design of Aluminium Structures: Shell structures.

Document History

March 1, 2021
Eurocode 9 - Design of aluminium structures - Part 1-5: Shell structures
Scope of EN 1999-1-5 (1) EN 1999-1-5 applies to the structural design of aluminium structures, stiffened and unstiffened, that have the form of a shell of revolution or of a round panel in monocoque...
December 1, 2009
Eurocode 9 - Design of aluminium structures - Part 1-5: Shell structures
A description is not available for this item.
NEN-EN 1999-1-5
March 1, 2007
Eurocode 9: Design of aluminium structures - Part 1-5: Shell structures
EN 1999 applies to the design of buildings and civil engineering and structural works in aluminium. It complies with the principles and requirements for the safety and serviceability of structures,...
Advertisement