NEN-EN 279

Homogeneous rubber materials for dynamic seals in domestic appliances using combustible gases

inactive
Organization: NEN
Publication Date: 1 July 1988
Status: inactive
ICS Code (Rubber): 83.060
ICS Code (Seals, glands): 21.140
scope:

This standard specifies requirements and tests for homogeneous rubbers for dynamic seals used in domestic gas appliances of all categories, and in auxiliary equipment mounted or intended to be mounted on such appliances in contact with combustible gases up to 200 mbar. This standard deals with materials from which are manufactured dynamic seals, such as: - "O" rings and lip seals; - valve pads. Rubber materials for use in diaphragms are considered in EN 278.

Document History

April 1, 1992
Homogeneous rubber materials for dynamic seals in domestic appliances using combustible gases up to 200 mbar
This standard specifies requirements and tests for homogeneous rubbers for dynamic seals used in domestic gas appliances of all categories, and in auxiliary equipment mounted or intended to be...
NEN-EN 279
July 1, 1988
Homogeneous rubber materials for dynamic seals in domestic appliances using combustible gases
This standard specifies requirements and tests for homogeneous rubbers for dynamic seals used in domestic gas appliances of all categories, and in auxiliary equipment mounted or intended to be...
Advertisement