NEN-EN 2591-307

Aerospace series - Elements of electrical and optical connection - Test methods - Part 307: Salt mist

active, Most Current
Organization: NEN
Publication Date: 1 July 2012
Status: active
Page Count: 9
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090
scope:

This European Standard specifies a method of assessing the effects of salt mist on elements of connection. It should be used together with EN 2591-100. The test is based on EN 60068-2-11.

Document History

NEN-EN 2591-307
July 1, 2012
Aerospace series - Elements of electrical and optical connection - Test methods - Part 307: Salt mist
This European Standard specifies a method of assessing the effects of salt mist on elements of connection. It should be used together with EN 2591-100. The test is based on EN 60068-2-11.
July 1, 1998
Aerospace series - Elements of electrical and optical connection - Test methods - Part 307: Salt mist
Specifies a method of assessing the effects of salt mist on elements of connection.
Advertisement