NEN-EN 294

Safety of machinery - Safety distances to prevent danger zones being reached by the upper limbs

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1994
Status: inactive
Page Count: 13
ICS Code (Safety of machinery): 13.110
scope:

This standard establishes values for safety distances to prevent danger zones being reached by the upper limbs of persons of 3 years of age and above. The distances apply when adequate safety can be achieved by distances alone. The safety distances protect those persons who try to reach danger zones without additional aid and under the conditions specified for the different reaching situations. This standard need to be applied to machinery which is covered by certain electrical standards in which specific testing procedures are laid down, e.g. using the test finger. For certain applications there are justifiable reasons to deviate from these safety distances. Standards dealing with these applications shall indicate how an adequate level of safety can be achieved.

Document History

NEN-EN 294
July 1, 1994
Safety of machinery - Safety distances to prevent danger zones being reached by the upper limbs
This standard establishes values for safety distances to prevent danger zones being reached by the upper limbs of persons of 3 years of age and above. The distances apply when adequate safety can be...
July 1, 1994
Safety of machinery - Safety distances to prevent danger zones being reached by the upper limbs
This standard establishes values for safety distances to prevent danger zones being reached by the upper limbs of persons of 3 years of age and above. The distances apply when adequate safety can be...
September 1, 1992
Veiligheid van machines - Veiligheidsafstanden ter voorkoming van het bereiken van gevaarlijke zones met de bovenste ledematen
A description is not available for this item.

References

Advertisement