NEN-EN 2045

Aerospace series - Square bars, drawn in aluminium and aluminium alloys - Tolerance class h 11 - Thickness 6 mm ≤ a ≤ 50 mm - Dimensions

active, Most Current
Organization: NEN
Publication Date: 1 January 2002
Status: active
Page Count: 10
ICS Code (Aluminium): 49.025.20
scope:

Specifies the dimensions and tolerances of square bars, drawn in aluminium and aluminium alloys.

Document History

NEN-EN 2045
January 1, 2002
Aerospace series - Square bars, drawn in aluminium and aluminium alloys - Tolerance class h 11 - Thickness 6 mm ≤ a ≤ 50 mm - Dimensions
Specifies the dimensions and tolerances of square bars, drawn in aluminium and aluminium alloys.
Advertisement