NEN-EN 227

Jerrycans of polyethylene (PE) with up to 20 liters capacity - Requirements and test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1985
Status: inactive
Page Count: 30
ICS Code (Other rubber and plastics products): 83.140.99
ICS Code (Barrels. Drums. Canisters): 55.140
scope:

This standard applies to reserve fuel jerrycans (referred to below as canisters), with cap, pouring spout and associated seals, which - have a nominal capacity up to 20 litres, - are manufactured from polyethylene thermoplastics by means of blow moulding, - are exclusively intended for private use in automobiles and machinery for the storage of gasoline and diesel fuel.

Document History

NEN-EN 227
March 1, 1985
Jerrycans of polyethylene (PE) with up to 20 liters capacity - Requirements and test methods
This standard applies to reserve fuel jerrycans (referred to below as canisters), with cap, pouring spout and associated seals, which - have a nominal capacity up to 20 litres, - are manufactured...
Advertisement