NEN-EN 3146
Aerospace series - Round bars, hot rolled in steel - Close tolerances - Diameter 6 mm ≤ D ≤ 250 mm - Dimensions
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2001 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
scope:
Specifies the dimensions and tolerances of: Round bars, hot rolled in steel;Close tolerances;Diameter 6 mm ≤ D ≤ 250 mm for aerospace applications.
Document History
NEN-EN 3146
October 1, 2001
Aerospace series - Round bars, hot rolled in steel - Close tolerances - Diameter 6 mm ≤ D ≤ 250 mm - Dimensions
Specifies the dimensions and tolerances of: Round bars, hot rolled in steel;Close tolerances;Diameter 6 mm ≤ D ≤ 250 mm for aerospace applications.