NEN-EN 3660-065

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 065 : Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self locking - Product standard

inactive
Organization: NEN
Publication Date: 1 January 2016
Status: inactive
Page Count: 22
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NE-EN 3660-065 defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational) for heat shrinkable boot, and or with metallic bands under the following conditions. The mating connectors are listed in EN 3660-002. Temperature range, Class F (N) : - 65 °C to 200 °C (See note above); Class K : - 65 °C to 200 °C; Class KE : - 65 °C to 260 °C; Class W : - 65 °C to 175 °C; Class T : - 65 °C to 175 °C (Nickel PTFE plating); Class Z : - 65 °C to 175 °C (Zinc Nickel plating). Associated electrical accessories : EN 3660-033 Metallic band (for shield termination). These cable outlets are designed for termination of overall shielding braid and / or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.

Document History

June 1, 2022
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking - Product standard
This document defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti rotational) for heat shrinkable boot, and or with metallic bands under the following conditions....
NEN-EN 3660-065
January 1, 2016
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 065 : Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self locking - Product standard
NE-EN 3660-065 defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational) for heat shrinkable boot, and or with metallic bands under the following conditions....
November 1, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking for EN 2997 and EN 4067 - Product standard
This European Standard defines a range of cable outlets, style K, for use under the following conditions: The mating connectors are listed in EN 3660-002. Temperature range, Class F : - 65 °C to 200...
Advertisement