NEN-EN 3060

Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in steel, cadmium plated, with flanged alignment housing, cadmium plated - Dimensions and loads

active, Most Current
Organization: NEN
Publication Date: 1 June 2007
Status: active
Page Count: 17
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the characteristics of rigid single row ball bearings in steel, cadmium-plated with cadmium plated flanged alignment housing designed to withstand only slow rotations and oscillations under load. They are intended for use in the hubs of torsion lever and in separated supports for airframe/aerospace applications. The airframe rolling bearings defined in this standard may be used in the temperature range from - 54 °C to 150 °C. However, being lubricated with the following greases (see EN 3727): ester type very high pressure grease (code letter A), operating range from - 73 °C to 121 °C or, synthetic hydrocarbons type very high pressure grease general purpose (code letter B) operating range from - 54 °C to 177 °C. Their field of application when lubricated with code letter A grease is limited to 121 °C.

Document History

NEN-EN 3060
June 1, 2007
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in steel, cadmium plated, with flanged alignment housing, cadmium plated - Dimensions and loads
This standard specifies the characteristics of rigid single row ball bearings in steel, cadmium-plated with cadmium plated flanged alignment housing designed to withstand only slow rotations and...
Advertisement