NEN-EN 3302

Aerospace series - Bolts in heat resisting steel FE-PM1708 (FV535) - Classification: 1000 MPa/550 °C - Technical specification

inactive
Organization: NEN
Publication Date: 1 January 2008
Status: inactive
Page Count: 29
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the technical, qualification and quality assurance requirements for bolts in material FE-PM1708 (FV535) of tensile strength class 1 000 MPa at room temperature, maximum test temperature of material 550 °C. Primarily for aerospace applications it is applicable to such bolts when referenced on the product standard or drawing.

Document History

August 1, 2017
Aerospace series - Bolts in heat resisting steel FE-PM1708 (FV535) - Classification: 1 000 MPa/550 °C - Technical specification
NEN-EN 3302 specifies the technical, qualification and quality assurance requirements for bolts in material FE-PM1708 (FV535) of tensile strength class 1 000 MPa at room temperature, maximum test...
NEN-EN 3302
January 1, 2008
Aerospace series - Bolts in heat resisting steel FE-PM1708 (FV535) - Classification: 1000 MPa/550 °C - Technical specification
This standard specifies the technical, qualification and quality assurance requirements for bolts in material FE-PM1708 (FV535) of tensile strength class 1 000 MPa at room temperature, maximum test...
Advertisement