NEN-EN 4176

Aerospace series - Lockbolts, 100 countersunk normal head or protruding head, tension- /sheartype, close tolerance, in titanium alloy TI-P64001, anodized or with aluminium pigmented coating - Collars in titanium TI-P99002 or aluminium alloy 2024 - Metric series - Technical specification

active, Most Current
Organization: NEN
Publication Date: 1 December 2005
Status: active
Page Count: 25
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics, qualification and acceptance requirements for tension- / sheartype 100° countersunk normal head or protruding head close tolerance lockbolts in titanium alloy TI-P64001, anodized or with aluminium pigmented coating and collars in titanium TI-P99002 or aluminium alloy 2024, metric series, for use as permanent attachment fasteners in shear applications. It is applicable whenever referenced.

Document History

NEN-EN 4176
December 1, 2005
Aerospace series - Lockbolts, 100 countersunk normal head or protruding head, tension- /sheartype, close tolerance, in titanium alloy TI-P64001, anodized or with aluminium pigmented coating - Collars in titanium TI-P99002 or aluminium alloy 2024 - Metric series - Technical specification
This standard specifies the characteristics, qualification and acceptance requirements for tension- / sheartype 100° countersunk normal head or protruding head close tolerance lockbolts in titanium...
Advertisement