NEN-EN 4644-141

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 141: Size 4 plug for rack and panel applications - Product standard

inactive
Organization: NEN
Publication Date: 1 November 2011
Status: inactive
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090
scope:

This European Standard specifies the size 4 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating temperature 175 °C (or 125 °C) continuous. The receptacle corresponding to this plug is defined in EN 4644-142.

Document History

April 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 141: Size 4 plug for rack and panel applications, class C and D - Product standard
NEN-EN 4644-141 specifies the size 4 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle...
NEN-EN 4644-141
November 1, 2011
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 141: Size 4 plug for rack and panel applications - Product standard
This European Standard specifies the size 4 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating...
Advertisement