NEN-EN 4135
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2009 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of bolts, normal bi-hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubrificated. Classification: 1 100 MPa 1) / 315 °C.
Document History
NEN-EN 4135
July 1, 2009
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C
This standard specifies the characteristics of bolts, normal bi-hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubrificated. Classification: 1...