NEN-EN 4458
Aerospace series - Studs, MJ threads, in titanium alloy TI-P64001, MoS2 coated, with serrated locking ring in corrosion resisting steel - Strength class: 1 100 MPa (at ambient temperature) - Technical specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics, qualification and acceptance requirements for studs with MJ threads in TI-P64001, MoS2 coated, with serrated locking ring in corrosion resisting steel. Strength class: 1 100 Mpa. It is applicable whenever referenced.
Document History
NEN-EN 4458
December 1, 2005
Aerospace series - Studs, MJ threads, in titanium alloy TI-P64001, MoS2 coated, with serrated locking ring in corrosion resisting steel - Strength class: 1 100 MPa (at ambient temperature) - Technical specification
This standard specifies the characteristics, qualification and acceptance requirements for studs with MJ threads in TI-P64001, MoS2 coated, with serrated locking ring in corrosion resisting steel....