NEN-EN 50134-2

Alarm systems - Social alarm systems - Part 2: Trigger devices

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 35
ICS Code (Alarm and warning systems): 13.320
scope:

Specifies requirements and tests for manually-activated trigger devices forming part of a social alarm system. This standard only applies to manually-activated trigger devices that transmit the alarm triggering signal to a local unit or controllers via cable of wire-free radio transmission, i.e. a) Push button fixed b) Pull switch fixed c) Push button portable d) Pull activated portable. This standard also gives guidance on automatically-activated trigger devices. For the requirements and tests applicable to such trigger devices, references are made to appropriate CEN/CENELEC standards for fire alarm, gas alarm and intruder alarm system components. This standard does not specify EMC emission or electrical safety requirements. These are covered by other standards.

Document History

November 1, 2017
Alarm systems - Social alarm systems - Part 2: Trigger devices
NEN-EN 50134-2 specifies the requirements for manually and automatically activated trigger devices transmitting a triggering signal. This European Standard specifies the requirements and tests for...
May 1, 2016
Alarm systems - Social alarm systems - Part 2: Trigger devices
This draft European Standard specifies the requirements for manually and automatically activated trigger devices transmitting a triggering signal. This draft European Standard specifies the...
NEN-EN 50134-2
June 1, 1999
Alarm systems - Social alarm systems - Part 2: Trigger devices
Specifies requirements and tests for manually-activated trigger devices forming part of a social alarm system. This standard only applies to manually-activated trigger devices that transmit the alarm...

References

Advertisement