NEN-EN 50246

Plugs and socket-outlets 16 A - 250 V a.c. for household and similar purposes - Conversion adaptors

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1996
Status: inactive
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This standard applies to 2 pole with earth conversion adaptors applicable for connection of a plug of the European system to National systems (forward conversion adaptors) and to 2 pole and 2 pole with earth conversion adaptors for connection of a plug of National systems to the European system (backward conversion adaptors), with a rated voltage of 250V a.c. and a rated current not exceeding 16A, intended for household and similar purposes, indoors. This standard does not cover: - conversion adapters having more than one socket-outlet portion; - conversion adapters having a plug or socket-outlet portion for use with class 0 equipment; - converter plugs; - conversion adapters containing other equipment, e.g. timers, dimmer, etc. Conversion adapters complying with this standard are suitable for use at ambient temperatures not normally exceeding 25°C, but occasionally reaching 35°C.

Document History

NEN-EN 50246
May 1, 1996
Plugs and socket-outlets 16 A - 250 V a.c. for household and similar purposes - Conversion adaptors
This standard applies to 2 pole with earth conversion adaptors applicable for connection of a plug of the European system to National systems (forward conversion adaptors) and to 2 pole and 2 pole...
Advertisement