NEN-EN 50289-3-8
Communication cables - Specifications for test methods - Part 3-8: Mechanical test methods - Abrasion resistance of cable sheath markings
| Organization: | NEN |
| Publication Date: | 1 October 2013 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This European Standard details the method of test to determine the ability of the sheath markings of a finished cable used in analogue and digital communication systems to withstand abrasion. It will be read in conjunction with EN 50289-3-1, which contains essential provisions for its application. Depending on the kind of marking and as indicated in the relevant cable specification, one of the following two methods will be used: - Method 1: is suitable for rigid marking types like embossing, indenting and sintering; - Method 2: is applicable to marking types other than embossing, indenting and sintering.
Document History