NEN-EN 50341-2-9

Overhead electrical lines exceeding AC 1 kV - Part 2-9: National Normative Aspects (NNA) for Great Britain and Northern Ireland (based on EN 50341-1:2012)

inactive
Organization: NEN
Publication Date: 1 July 2015
Status: inactive
Page Count: 37
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

NEN-EN 50341-2-9 is only applicable to all new overhead lines above A.C. 1kV. This Euronorm is only applicable to new overhead lines and shall not be applied to maintenance, reconductoring, tee-offs, extensions or diversions to existing overhead lines unless specifically required by the Project Specification. For details of the application of this standard for overhead lines constructed with covered conductor refer to the Project Specification. For details of the application of this standard to telecommunication systems involving optical fibres either incorporated in or wrapped around earthwires or conductors or suspended from overhead line supports, reference should be made to the Project Specification.

Document History

May 1, 2017
Overhead electrical lines exceeding AC 1 kV - Part 2-9: National Normative Aspects (NNA) for Great Britain and Northern Ireland (based on EN 50341-1:2012)
NEN-EN 50341-2-9 is only applicable to all new overhead lines above A.C. 1kV. This Euronorm is only applicable to new overhead lines and shall not be applied to maintenance, reconductoring, tee-offs,...
NEN-EN 50341-2-9
July 1, 2015
Overhead electrical lines exceeding AC 1 kV - Part 2-9: National Normative Aspects (NNA) for Great Britain and Northern Ireland (based on EN 50341-1:2012)
NEN-EN 50341-2-9 is only applicable to all new overhead lines above A.C. 1kV. This Euronorm is only applicable to new overhead lines and shall not be applied to maintenance, reconductoring, tee-offs,...
Advertisement