NEN-EN 50377-7-2

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 7-2: LC-PC duplex terminated on IEC 60793-2 category B1.1 singlemode fibre

active, Most Current
Organization: NEN
Publication Date: 1 June 2004
Status: active
Page Count: 37
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment sleeve LC-PC duplex connector set (plug / adaptor / plug) must meet in order for it to be categorised as an European Standard product. Since different variants and grades of performance are permitted, product marking details are given in 3.5. Intermateability Although all products conforming to the requirements of this European Standard will intermate, the resulting level of random attenuation performance will only be ensured in accordance with Table 1. The intention is that this will be true irrespective of the manufacturing source(s) of the product. In all cases, the intermating of plug variants having different attenuation or return loss grades will result in an uncertain level of random attenuation performance. When intermating plug variants having different return loss grades, the resulting level of return loss can not be assured to be any better than the worst return loss grade. Similarly, the intermating of a grade P plug with a grade Q plug will result in an uncertain level of random attenuation performance. Table 1;Ensured level of random attenuation Plug variant/attenuation grade P Q P P P Q P Q A simplex plug can be connected in a duplex adaptor without degrading the level of performance. Operating environment The tests selected combined with the severities and durations are representative of an external weather protected environment defined by: o ES 200 671 External weather protected environment defined by ES 300 019 classes 3.3, 3.4 and 3.5; o EN 61753-2-1 Category U: uncontrolled environment. Reliability Whilst the anticipated service life expectancy of the product in this environment is 20 years, compliance with this European Standard does not guarantee the reliability of the product. This should be predicted using a recognised reliability assessment programme. Quality assurance Compliance with this European Standard does not guarantee the manufacturing consistency of the product. This should be maintained using a recognised quality assurance programme.

Document History

NEN-EN 50377-7-2
June 1, 2004
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 7-2: LC-PC duplex terminated on IEC 60793-2 category B1.1 singlemode fibre
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment...
Advertisement