NEN-EN 50377-8-11

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-11: Type LSH-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre with titanium composite ferrule for category C

active, Most Current
Organization: NEN
Publication Date: 1 June 2010
Status: active
Page Count: 41
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment sleeve LSHPC simplex connector set (plug-adaptor-plug), adaptor and patchcord must meet in order for it to be categorised as an EN standard product. Since different variants and grades of performance are permitted, product marking details are given in 3.5.

Document History

NEN-EN 50377-8-11
June 1, 2010
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-11: Type LSH-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre with titanium composite ferrule for category C
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment sleeve...
January 1, 2009
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-11: Type LSH-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 single mode fibre with titanium composite ferrule for Category C
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment sleeve...
Advertisement