NEN-EN 50387

Busbar bushings up to 1 kV and from 1,25 kA to 5 kA, for liquid filled transformers

active, Most Current
Organization: NEN
Publication Date: 1 January 2003
Status: active
Page Count: 9
ICS Code (Transformers. Reactors): 29.180
scope:

Applicable to moulded indoor busbar bushings for rated voltages up to 1000 V, rated currents from 1250 A up to 5000 V and frequencies from 15 Hz up to 60 Hz for insulating liquid filled transformers.

Document History

NEN-EN 50387
January 1, 2003
Busbar bushings up to 1 kV and from 1,25 kA to 5 kA, for liquid filled transformers
Applicable to moulded indoor busbar bushings for rated voltages up to 1000 V, rated currents from 1250 A up to 5000 V and frequencies from 15 Hz up to 60 Hz for insulating liquid filled transformers.
Advertisement