NEN-EN 50502

Railway applications - Rolling stock - Electric equipment in trolley buses - Safety requirements and current collection systems

active, Most Current
Organization: NEN
Publication Date: 1 August 2015
Status: active
Page Count: 63
ICS Code (Metro, tram and light rail equipment): 45.140
scope:

NEN-EN 50502 applies to electrical systems on board of vehicles of the type trolley bus, as defined in 3.1, fed with a nominal line voltage (Un) between 600 V d.c. and 750 V d.c. This European Standard defines the requirements and constructional hints, especially to avoid electrical danger to the public and to staff. Where special requirements are existing for trolley buses, hints are given for mechanical and functional safety as well as for protection against fire. This European Standard covers vehicles intended for public transport of persons. This Standard applies to: - trolley buses, - buses with current rail for guidance in the road surface, - guided buses with bipolar roof current collector. This European Standard does not apply to: a) electric driven vehicles with only internal power supply: 1) hybrid vehicles, 2) diesel - electric vehicles, 3) fuel - cell vehicles, 4) battery vehicles, b) vehicles with safe protective bonding: 1) rubber tyred commuter trains, 2) guided buses with supply by a separate current rail, 3) rail guided buses with unipolar roof current collector, c) vehicles operated outside publicly accessible areas: 1) electric driven lorries on motorways. Guidance and current rails are special solutions and at this time are not under standardization like trolley bus current collectors and overhead contact lines (OCL). It refers mainly to earthed networks, but reference is made also to galvanically insulated networks. Annex A is related to detailed design features for trolley buses. Annexes B and C are related to the current collection systems. The detailed scope of these annexes is given in Annex B.

Document History

NEN-EN 50502
August 1, 2015
Railway applications - Rolling stock - Electric equipment in trolley buses - Safety requirements and current collection systems
NEN-EN 50502 applies to electrical systems on board of vehicles of the type trolley bus, as defined in 3.1, fed with a nominal line voltage (Un) between 600 V d.c. and 750 V d.c. This European...
October 1, 2013
Railway applications - Rolling stock - Electric equipment in trolley buses - Safety requirements and connection systems
NEN-EN 50502 applies to electrical systems on board of vehicles of the type trolley bus, as defined in 3.1, fed with a nominal line voltage (Un) between 600 V d.c. and 750 V d.c. This European...

References

Advertisement