NEN-EN 50607
Satellite signal distribution over a single coaxial cable - Second generation
| Organization: | NEN |
| Publication Date: | 1 February 2015 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Cabled distribution systems): | 33.060.40 |
scope:
NEN-EN 50607 describes: - the system physical structure; - the system control signals, which implement a set of messages using DiSEqC physical layer but not the DiSEqC message structure; - the definition of identified configurations; - the management of the potential collisions in the control signals traffic. Figure 1 illustrates the physical system configuration considered in this standard. Several satellite signal demodulators can receive signals from any of the input signal banks (Bank 1, Bank 2, Bank M, with M ≤ 256) of the LNB or the switch. The signals selected by the demodulators (or receivers) are transported via a single cable to these demodulators (Receiver 1, Receiver 2, Receiver N, with N ≤ 32). To achieve these single cable distributions, the Single Cable Interface (SCIF, likely embedded in a LNB or a Switch) features some specific functions and characteristics.
Document History