NEN-EN 788

Sacks for the transport of food aid - Tubular sack packages made of composite film

inactive
Organization: NEN
Publication Date: 1 August 1994
Status: inactive
ICS Code (Sacks. Bags): 55.080
scope:

This standard specifies the general characteristics, requirements and methods of test for tubular sacks made of composite film, for example PET/Alu/PE. This standard applies to tubular sack packages made of composite film, for example PET/Alu/PE, for the packaging of foodstuffs with a net filling weight up to 2.000 g and a storage life of at least 1 year in tropical climates of 38°C and 90 % relative humidity. The Tubular sack packages may be used as vacuum or inert gas packages. The packaging surrounding filled tubular sack packages is not covered by this standard.

Document History

November 1, 1996
Sacks for the transport of food aid - Tubular sacks made of composite film
This standard specifies the general characteristics, requirements and methods of test for tubular sacks made of composite film, for example PET/Alu/PE. This standard applies to tubular sack packages...
November 1, 1996
Sacks for the transport of food aid - Tubular sacks made of composite film
This standard specifies the general characteristics, requirements and methods of test for tubular sacks made of composite film, for example PET/Alu/PE. This standard applies to tubular sack packages...
NEN-EN 788
August 1, 1994
Sacks for the transport of food aid - Tubular sack packages made of composite film
This standard specifies the general characteristics, requirements and methods of test for tubular sacks made of composite film, for example PET/Alu/PE. This standard applies to tubular sack packages...
Advertisement