NEN-EN 884

Polyaluminium hydroxidechloride and hydroxidechloridesulfate, special grade, used for water intended for human consumption

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1992
Status: inactive
ICS Code (Chemicals for purification of water): 71.100.80
scope:

This Standard is applicable to polyaluminium hydroxidechloride and -hydroxidechloridesulfate, special grade, used for treatment of water intended for human consumption. It specifies the characteristics of and the analytical methods for polyaluminium hydroxidechloride and -hydroxidechloridesulfate which have to comply with special customers' requirements on a water plant such as high organic matter removal, extremely low residual aluminium, working conditions (e.g. pH range), etc. and gives information on their use in water.

Document History

NEN-EN 884
November 1, 1992
Polyaluminium hydroxidechloride and hydroxidechloridesulfate, special grade, used for water intended for human consumption
This Standard is applicable to polyaluminium hydroxidechloride and -hydroxidechloridesulfate, special grade, used for treatment of water intended for human consumption. It specifies the...
Advertisement