NEN-EN 869+A1
Safety of machinery - Safety requirements for pressure metal diecasting units
| Organization: | NEN |
| Publication Date: | 1 April 2009 |
| Status: | active |
| Page Count: | 49 |
| ICS Code (Moulding equipment): | 25.120.30 |
scope:
This European Standard specifies the safety requirements for pressure metal diecasting units. It applies to pressure diecasting machines and to the interfaces with the following ancillary equipment: - die, - melting, holding and dosing furnaces (see EN 746-1), - metal feeding equipment, - inserting and removal devices, - spraying appliances, - heat exchanger for the die. This ancillary equipment itself is not covered. Additional risks arising from the material being cast are not covered.
Document History