NEN-EN-IEC 60228

Conductors of insulated cables

active
Organization: NEN
Publication Date: 1 March 2005
Status: active
Page Count: 52
ICS Code (Cables): 29.060.20
scope:

This International Standard specifies the nominal cross-sectional areas, in the range 0,5 mm2 to 2 500 mm2, for conductors in electric power cables and cords of a wide range of types. Requirements for numbers and sizes of wires and resistance values are also included. These conductors include solid and stranded copper, aluminium and aluminium alloy conductors in cables for fixed installations and flexible copper conductors. The standard does not apply to conductors for telecommunication purposes. The applicability of this standard to a particular type of cable is as specified in the standard for the type of cable. Unless indicated to the contrary in a particular clause, this standard relates to the conductors in the finished cable and not to the conductor as made or supplied for inclusion into a cable. Informative annexes are included giving supplementary information covering temperature correction factors for resistance measurement (Annex B) and dimensional limits of circular conductors (Annex C).

Document History

September 1, 2005
Conductors of insulated cables
A description is not available for this item.
NEN-EN-IEC 60228
March 1, 2005
Conductors of insulated cables
This International Standard specifies the nominal cross-sectional areas, in the range 0,5 mm2 to 2 500 mm2, for conductors in electric power cables and cords of a wide range of types. Requirements...

References

Advertisement